DiTom Microwave, Inc. RF and Wireless - RF Circulators and Isolators D3C3337

Description
33.00 - 37.00 GHZ CIRCULATOR
Description
33.00 - 37.00 GHZ CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - D3C3337 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Circulators and Isolators
D3C3337
RF and Wireless - RF Circulators and Isolators D3C3337
33.00 - 37.00 GHZ CIRCULATOR

33.00 - 37.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number D3C3337
Product Name RF and Wireless - RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Switches - BGS15MU14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.65V ~ 1.95V
Operating Frequency 400 to 6000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47952A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details