DiTom Microwave, Inc. RF and Wireless - RF Circulators and Isolators D3C2327S

Description
2.30 - 2.70 GHZ CIRCULATOR
Datasheet
Description
2.30 - 2.70 GHZ CIRCULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - D3C2327S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Circulators and Isolators
D3C2327S
RF and Wireless - RF Circulators and Isolators D3C2327S
2.30 - 2.70 GHZ CIRCULATOR

2.30 - 2.70 GHZ CIRCULATOR

Supplier's Site
RF Circulators and Isolators - D3C2327S - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3C2327S
RF Circulators and Isolators D3C2327S
2.30 - 2.70 GHZ CIRCULATOR

2.30 - 2.70 GHZ CIRCULATOR

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number D3C2327S D3C2327S
Product Name RF and Wireless - RF Circulators and Isolators RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Receivers - SI4730-D50-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 7.5 mA
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - NRF2401AG-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers