DiTom Microwave, Inc. RF & Microwave D3C2327S-4

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
D3C2327S-4
RF & Microwave D3C2327S-4
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D3C2327S-4
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2469493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details