DiTom Microwave, Inc. RF Circulators and Isolators D3C1725-3

Description
1.70 - 2.50 GHZ CIRCULATOR
Datasheet
Description
1.70 - 2.50 GHZ CIRCULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D3C1725-3 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3C1725-3
RF Circulators and Isolators D3C1725-3
1.70 - 2.50 GHZ CIRCULATOR

1.70 - 2.50 GHZ CIRCULATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D3C1725-3
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CYBL10163-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS245LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4734-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details