DiTom Microwave, Inc. RF and Wireless - RF Circulators and Isolators D3C1720S

Description
1.70 - 2.00 GHZ CIRCULATOR
Description
1.70 - 2.00 GHZ CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - D3C1720S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Circulators and Isolators
D3C1720S
RF and Wireless - RF Circulators and Isolators D3C1720S
1.70 - 2.00 GHZ CIRCULATOR

1.70 - 2.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number D3C1720S
Product Name RF and Wireless - RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10563-68FLXITTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS29/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4731-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details