DiTom Microwave, Inc. RF & Microwave D3C1619-4

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
D3C1619-4
RF & Microwave D3C1619-4
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D3C1619-4
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details