DiTom Microwave, Inc. RF and Wireless - RF Circulators and Isolators D3C1415

Description
14.00 - 15.00 GHZ CIRCULATOR
Description
14.00 - 15.00 GHZ CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - D3C1415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Circulators and Isolators
D3C1415
RF and Wireless - RF Circulators and Isolators D3C1415
14.00 - 15.00 GHZ CIRCULATOR

14.00 - 15.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number D3C1415
Product Name RF and Wireless - RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
RF Transceiver ICs - CYBL10162-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 42244K - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4769-A41-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details