Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
DITOM MICROWAVE, INC.
D3C1014 -- RF AND WIRELESS - RF CIRCULATORS AND ISOLATORS
DiTom Microwave, Inc.
RF and Wireless - RF Circulators and Isolators
D3C1014
Description
10.70 - 14.80 GHZ CIRCULATOR
Shenzhen Shengyu Electronics Technology Limited
Done
Description
10.70 - 14.80 GHZ CIRCULATOR
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Circulators and Isolators
D3C1014
RF and Wireless - RF Circulators and Isolators
D3C1014
10.70 - 14.80 GHZ CIRCULATOR
10.70 - 14.80 GHZ CIRCULATOR
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Network and Communication Chips
Product Number
D3C1014
Product Name
RF and Wireless - RF Circulators and Isolators
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Transceiver ICs
DW3110TR13
Specs
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Infineon Technologies AG
Modems - ICs and Modules
CY8CPLC10-28PVXIT
Specs
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
26LS33SC
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
RF Receivers
SI4757-A40-AM
Specs
Device Type
Receiver
Package Type
32-VFQFN Exposed Pad
Pins
32 #
View Details
2
suppliers