DiTom Microwave, Inc. RF Circulators and Isolators D3C1014-2

Description
10.70 - 14.80 GHZ CIRCULATOR
Datasheet
Description
10.70 - 14.80 GHZ CIRCULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D3C1014-2 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3C1014-2
RF Circulators and Isolators D3C1014-2
10.70 - 14.80 GHZ CIRCULATOR

10.70 - 14.80 GHZ CIRCULATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D3C1014-2
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 863-SI47957A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details