DiTom Microwave, Inc. RF & Microwave D3C0780S

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
D3C0780S
RF & Microwave D3C0780S
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D3C0780S
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 12.500 GHz
View Details
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details