DiTom Microwave, Inc. RF Circulators and Isolators D3C0112-7

Description
1.20 - 1.40 GHZ CIRCULATOR
Datasheet
Description
1.20 - 1.40 GHZ CIRCULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D3C0112-7 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3C0112-7
RF Circulators and Isolators D3C0112-7
1.20 - 1.40 GHZ CIRCULATOR

1.20 - 1.40 GHZ CIRCULATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D3C0112-7
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51422-CEAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Receivers - SI4734-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details