Distrelec Group AG
Junction Boxes
WIB 4
Description
WISKA WIB 4 Junction Box
Request a Quote
Email Supplier
Description
WISKA WIB 4 Junction Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2836194 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Length
|
9.06 inch (230 mm)
|
|
Width
|
7.09 inch (180 mm)
|
|
Depth
|
3.46 inch (88 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
31.5 inch (800 mm)
Depth
15.75 inch (400 mm)
View Details