Distrelec Group AG General Purpose Enclosures ST1.4

Description
Hand casing Anthracite Grey 74.5x24.7mm
Request a Quote
Description
Hand casing Anthracite Grey 74.5x24.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2836041 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2836041
General Purpose Enclosures 2836041
Hand casing Anthracite Grey 74.5x24.7mm

Hand casing Anthracite Grey 74.5x24.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2836041
Product Name General Purpose Enclosures
Length 4.49 inch (114 mm)
Width 2.91 inch (74 mm)
Depth 0.9843 inch (25 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4133 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details