Distrelec Group AG Heatsinks L-PROFIL 80MM

Description
Heat sink 80mm black anodised
Request a Quote
Description
Heat sink 80mm black anodised
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 2844752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
2844752
Heatsinks 2844752
Heat sink 80mm black anodised

Heat sink 80mm black anodised

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Heat Sinks
Product Number 2844752
Product Name Heatsinks
L 80 mm (3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heatsinks - 8670953 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 10 mm (0.3937 inch)
Material Copper; Copper
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details