Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA STORAGE SYSTEMS
DISTRELEC GROUP AG
KC2GRI-503 -- SD CARDS
Distrelec Group AG
SD Cards
KC2GRI-503
Description
UNKNOWN KC2GRI-503 SD Card
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
UNKNOWN KC2GRI-503 SD Card
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
SD Cards
2884643
SD Cards
2884643
UNKNOWN KC2GRI-503 SD Card
UNKNOWN KC2GRI-503 SD Card
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Data Storage Systems
Product Number
2884643
Product Name
SD Cards
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
KIOXIA SSSTC NAS SSD 480GB 2.5" SATA3 TLC Bics5
96FD25-S480-TS
Specs
Device Type
Solid State Drive
Interface
SATA 6Gb/s
Operating Temperature
32 to 158 F (0 to 70 C)
View Details
2
suppliers
RS Components, Ltd.
Hard Drives
2677851
Specs
Device Type
Hard Drive
Mounting Options
Integrally Mounted
View Details
Hagiwara Sys-Com Co., Ltd.
HFD18P series
Specs
Device Type
Solid State Drive
Interface
PATA
Capacity
4 to 32 GB
View Details
Intel Corporation
Intel® SSD DC P3600 Series (2.0TB, 2.5in PCIe 3.0, 20nm, MLC)
Specs
Device Type
Solid State Drive
Interface
PCIe NVMe 3.0 x4
Mounting Options
2.5" 15mm
View Details