Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SOLENOIDS
DISTRELEC GROUP AG
11047780 -- LINEAR SOLENOIDS
Distrelec Group AG
Linear Solenoids
11047780
Description
Solenoid Actuator 8mm 6.5 W
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Solenoid Actuator 8mm 6.5 W
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Solenoids
2858743
Linear Solenoids
2858743
Solenoid Actuator 8mm 6.5 W
Solenoid Actuator 8mm 6.5 W
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Solenoids
Product Number
2858743
Product Name
Linear Solenoids
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Linear Solenoids
3073382
Specs
Maximum Stroke
6 mm (0.2362 inch)
DC
Rated for DC Operation; 12 v dc
Construction
Push/Pull
View Details
GEEPLUS Inc.
RD Series Open Frame Solenoid
Model RD-A1264
Specs
Life Cycles
5.00E6 cycles
DC
Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty
Rated for Continuous Duty
View Details
EBE Elektro-Bau-Elemente GmbH
Self-Holding Solenoid
View Details
Kelco Industries
Long Life Tubular Solenoids
Specs
Maximum Stroke
6.35 mm (0.2500 inch)
Construction
Tubular
Length
29.21 mm (1.15 inch)
View Details