Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
DISTRELEC GROUP AG
1023-DC4 -- AUTOMOTIVE CONNECTORS
Distrelec Group AG
Automotive Connectors
1023-DC4
Description
AMP-SUPERSEAL, 4 pin / set, male/female
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
AMP-SUPERSEAL, 4 pin / set, male/female
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2835328
Automotive Connectors
2835328
AMP-SUPERSEAL, 4 pin / set, male/female
AMP-SUPERSEAL, 4 pin / set, male/female
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Connectors
Product Number
2835328
Product Name
Automotive Connectors
Connector Type
Automotive Connector
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Ve-NET™
VNTBR22C2011SR
Specs
Connector Type
Automotive Connector
Geometry
Right Angle
Termination
Through-hole
View Details
2
suppliers
Altech Corp.
Terminal Blocks
30.313
View Details
Advantech
Ieee 802.11 B/g/n Wireless Access Point Advantech
EKI-6311GN-AE
View Details
WAGO
Din Rail, Channel
2002-2703
Specs
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers