Displaytech Ltd. Optoelectronics - Display Modules - LCD, OLED, Graphic DT024CTFT

Description
Manufacturer: Displaytech Win Source Part Number: 1331783-DT024CTFT Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Packaging: Bulk Standard Package: 300 Interface: Parallel Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 36.72mm W x 48.96mm H Backlight: LED Diagonal Screen Size: 2.4" (60.96mm) Dot Pixels: 240 x 320 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Other Part Number: 1756-1002 Base Product Number: DT024 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Displaytech Win Source Part Number: 1331783-DT024CTFT Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Packaging: Bulk Standard Package: 300 Interface: Parallel Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 36.72mm W x 48.96mm H Backlight: LED Diagonal Screen Size: 2.4" (60.96mm) Dot Pixels: 240 x 320 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Other Part Number: 1756-1002 Base Product Number: DT024 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LCD, OLED, Graphic - 1331783-DT024CTFT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LCD, OLED, Graphic
1331783-DT024CTFT
Optoelectronics - Display Modules - LCD, OLED, Graphic 1331783-DT024CTFT
Manufacturer: Displaytech Win Source Part Number: 1331783-DT024CTFT Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Packaging: Bulk Standard Package: 300 Interface: Parallel Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 36.72mm W x 48.96mm H Backlight: LED Diagonal Screen Size: 2.4" (60.96mm) Dot Pixels: 240 x 320 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Other Part Number: 1756-1002 Base Product Number: DT024 RoHS Status: RoHS Compliant

Manufacturer: Displaytech
Win Source Part Number: 1331783-DT024CTFT
Category: Optoelectronics>Display Modules - LCD, OLED, Graphic
Packaging: Bulk
Standard Package: 300
Interface: Parallel
Display Type: TFT - Color
Display Mode: Transmissive
Viewing Area: 36.72mm W x 48.96mm H
Backlight: LED
Diagonal Screen Size: 2.4" (60.96mm)
Dot Pixels: 240 x 320
Graphics Color: Red, Green, Blue (RGB)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8524.91.1000
Other Part Number: 1756-1002
Base Product Number: DT024
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1331783-DT024CTFT
Product Name Optoelectronics - Display Modules - LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details