Displaytech Ltd. Optoelectronics- LCD, OLED, Graphic 64128K FC BW-3

Description
Manufacturer: Displaytech Category: Optoelectronics- LCD, OLED, Graphic Series: 64128K Package: Bulk Product Status: Active Display Type: FSTN - Film Super-Twisted Nematic Display Mode: Transflective Viewing Area: 50.00mm W x 25.00mm H Backlight: LED - White Dot Pixels: 128 x 64
Request a Quote Datasheet
Description
Manufacturer: Displaytech Category: Optoelectronics- LCD, OLED, Graphic Series: 64128K Package: Bulk Product Status: Active Display Type: FSTN - Film Super-Twisted Nematic Display Mode: Transflective Viewing Area: 50.00mm W x 25.00mm H Backlight: LED - White Dot Pixels: 128 x 64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics- LCD, OLED, Graphic -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics- LCD, OLED, Graphic
Optoelectronics- LCD, OLED, Graphic
Manufacturer: Displaytech Category: Optoelectronics- LCD, OLED, Graphic Series: 64128K Package: Bulk Product Status: Active Display Type: FSTN - Film Super-Twisted Nematic Display Mode: Transflective Viewing Area: 50.00mm W x 25.00mm H Backlight: LED - White Dot Pixels: 128 x 64

Manufacturer: Displaytech
Category: Optoelectronics- LCD, OLED, Graphic
Series: 64128K
Package: Bulk
Product Status: Active
Display Type: FSTN - Film Super-Twisted Nematic
Display Mode: Transflective
Viewing Area: 50.00mm W x 25.00mm H
Backlight: LED - White
Dot Pixels: 128 x 64

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Name Optoelectronics- LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details