Displaytech Ltd. LCD Character Display Modules & Accessories 202A BC BW

Description
LCD Character Display Modules & Accessories 20x2 Char Display Yel/Grn STN
Description
LCD Character Display Modules & Accessories 20x2 Char Display Yel/Grn STN

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LCD Character Display Modules & Accessories
202A BC BW
LCD Character Display Modules & Accessories 202A BC BW
LCD Character Display Modules & Accessories 20x2 Char Display Yel/Grn STN

LCD Character Display Modules & Accessories 20x2 Char Display Yel/Grn STN

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules
Product Number 202A BC BW
Product Name LCD Character Display Modules & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204641 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 38 mm (1.5 inch)
View Details
TFT Display LCD Module 320x240 RGB 3.5
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - DMT64480T056_01W - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 110 mm (4.34 inch)
View Details