Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
DISPLAYTECH LTD.
202A-BC-BC -- LCD MONOCHROME DISPLAYS
Displaytech Ltd.
LCD Monochrome Displays
202A-BC-BC
Description
20x2 transflective STN yel/grn,116x37
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
20x2 transflective STN yel/grn,116x37
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LCD Monochrome Displays
5326565
LCD Monochrome Displays
5326565
20x2 transflective STN yel/grn,116x37
20x2 transflective STN yel/grn,116x37
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LCD Monochrome Displays
1775393
LCD Monochrome Displays
1775393
20x2 transflective STN yel/grn,116x37
20x2 transflective STN yel/grn,116x37
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
5326565
Product Name
LCD Monochrome Displays
Display Type
Character Display
Number of Lines
2
Characters per Line
20
Character Width
3.2 mm (0.1260 inch)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Monochrome Displays
2543543
Specs
Display Type
Character Display
Number of Lines
2
Characters per Line
16
View Details
ifm efector inc.
LCD/LED Display
LC-DISPLAY-E89150
Specs
Display Type
Character Display
View Details
Computer Express L.L.C.
TFT LCD Monitor Control Board
CEX210E1-DS-AC
Specs
Technology
TFT
View Details
AMP Display Inc.
Flat Panel LCD Displays
AM-640480GBTNQW-01H
Specs
Display Type
Graphic Display
Technology
AMLCD; TFT
Width
99.63 mm (3.92 inch)
View Details