CHARACTER MODULE
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1756-162HCCBC-3LP-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Technology | Twisted Nematic; Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Number of Lines | 2 |
| Characters per Line | 16 |