LCD MOD 40DIG 20X2 TRANSFLCT WHT
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1481-1220-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Technology | Twisted Nematic; Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Number of Lines | 2 |