OLED MODULE 32DIG 16 X 2 PASSIVE
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1481-1217-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Technology | OLED |
| Backlight | None |
| Number of Lines | 2 |
| Characters per Line | 16 |