LCD MOD GRAPH 102X64 WHITE/BLK
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1481-1314-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | OLED |
| Features / Applications | Serial Interface Option |
| Viewing Area Width | 25 mm (0.9843 inch) |