The EA OLEDL128-6 is a graphic display module featuring a resolution of 128x64 dots, suitable for various applications requiring high contrast and compact design. It utilizes OLED technology, providing a wide temperature range of -40°C to +80°C and a fast response time of 10 microseconds, ensuring no afterglow. The module includes an integrated SSD1309 controller and supports both SPI and I²C interfaces, facilitating easy integration into projects. This display is available in multiple versions, including options with or without a polarizer and protection glass, catering to different environmental needs. The dimensions of the module are 68x51x3.3 mm, making it suitable for handheld devices. The operating voltage ranges from 1.8V to 3.3V for logic supply, while the OLED supply operates at approximately 12V. The display offers a contrast ratio of 2000:1 and a lifespan exceeding 50,000 hours for the yellow variant. Engineers should consider this module for applications that require a reliable, compact display with excellent visibility and durability in various conditions.
LCD MOD GRAPH 128X64 YLW/BLK
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1481-1273-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | OLED |
| Features / Applications | Serial Interface Option |
| Viewing Area Width | 37 mm (1.46 inch) |