The EA DIP203G-4NLED is a 4x20 character LCD module featuring a high-contrast supertwist display. It includes the SSD1803 controller, which is nearly 100% compatible with the HD44780, allowing for flexible interfacing options with both 4-bit and 8-bit data buses, as well as a serial SPI interface. The module operates on a power supply of +2.7V to +3.45V, consuming approximately 1.5mA, with an LED backlight available in yellow/green, blue-white, and black-white variants, each with specific current requirements. The operating temperature range is from -20°C to +70°C, and the module includes built-in temperature compensation, eliminating the need for contrast adjustments during operation. The display can be soldered directly onto a PCB without screws, and it is compatible with other modules in the same series. This product is suitable for applications requiring a reliable and versatile display solution.
LCD MOD 80DIG 20X4 TRANS YLW/GRN
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1481-1045-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Technology | Twisted Nematic; Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |
| Number of Lines | 4 |