The EA DIP128-6 is a graphic LCD module featuring a resolution of 128x64 dots. It is designed for low-power applications with a power supply requirement of +5V and operates within a temperature range of -20°C to +70°C. The module includes an integrated controller (KS0107/108 or PT6607/08) and utilizes an 8-bit bus interface for communication. The display is available in various configurations, including white dots on a blue background, black dots on a white background, and versions with amber or green backlighting. The backlight is low-power, adjustable, and requires a current source or external series resistor for operation. The module is suitable for both indoor and outdoor applications, with the black and white and green versions providing high contrast even in direct sunlight. The product does not require mounting, as it can be directly soldered onto a PCB. Additionally, it features built-in temperature compensation for optimal contrast across its operating range. The touch panel accessory is anti-glare and scratch-proof, enhancing user interaction. Overall, the EA DIP128-6 is a versatile display solution for various engineering projects.
LCD MOD GRAPH 128X64 B/W TOUCH
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1481-1036-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | Twisted Nematic; Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 38 mm (1.5 inch) |