Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | T4BJB10BQR |
| Product Name | Tactile Switches |
| Terminal Type | J Form Lead |
| Features | RoHS |
| Min. Actuating Force | 0.2 lbs (0.1000 kg) |
| Max. Actuating Force | 0.2 lbs (0.1000 kg) |