Diptronics Manufacturing, Inc. Tactile Switches T4BJA36BQR

Description
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
Datasheet
Description
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
T4BJA36BQR
Tactile Switches T4BJA36BQR
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number T4BJA36BQR
Product Name Tactile Switches
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.8 lbs (0.3599 kg)
Max. Actuating Force 0.8 lbs (0.3599 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571300-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-1102-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers