Diptronics Manufacturing, Inc. Tactile Switches T4BJA16BQR

Description
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
Datasheet
Description
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
T4BJA16BQR
Tactile Switches T4BJA16BQR
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number T4BJA16BQR
Product Name Tactile Switches
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Pushbutton Switches - 486-3352-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3W Sealed Tactile Switch - B3W-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
4 suppliers