2mm 0.6mm Round Button 50mA Standing paste 3mm SPST 12V SMD,2x3mm Tactile Switches ROHS
Tactile Switches SMT Type (H=0.60mm)
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | T3C4QR | T3C4QR |
| Product Name | Pushbutton Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pad | |
| Features | RoHS | |
| Min. Actuating Force | 0.5 lbs (0.2400 kg) |