Tactile Switches SMT Type (H=0.35mm)
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | T3BL-03-Q-T/R |
| Product Name | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Features | RoHS |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) |