Tactile Switches SMT Type (H=0.60mm)
1.9mm 0.6mm Round Button 50mA 2.8mm SPST 12V SMD-4P,1.9x2.8mm Tactile Switches ROHS
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | T1A2QR | T1A2QR |
| Product Name | Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pad | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |