Manufacturer: Diptronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990501-MSS3-V-T/R
Length: 6.7 mm
Height: 1.4 mm
Width: 2.6 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MSS3-V-T/RMSS3-V-TR;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990501-MSS3-V-T/R |
| Product Name | OEM Parts - OEM Parts (M - N) - MSS3-V-T/R |