Diptronics Manufacturing, Inc. Tactile Switches ML9-M4OQR

Description
Tactile Switches SMT Type LED Orange 8.0*8.4
Datasheet
Description
Tactile Switches SMT Type LED Orange 8.0*8.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
ML9-M4OQR
Tactile Switches ML9-M4OQR
Tactile Switches SMT Type LED Orange 8.0*8.4

Tactile Switches SMT Type LED Orange 8.0*8.4

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number ML9-M4OQR
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
Min. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details