Diptronics Manufacturing, Inc. Tactile Switches LTL-613R-V-T/R

Description
Tactile Switches Long Travel SMT Tactile Switch 6*5.0
Datasheet
Description
Tactile Switches Long Travel SMT Tactile Switch 6*5.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
LTL-613R-V-T/R
Tactile Switches LTL-613R-V-T/R
Tactile Switches Long Travel SMT Tactile Switch 6*5.0

Tactile Switches Long Travel SMT Tactile Switch 6*5.0

Buy Now Datasheet
Pushbutton Switches - LTL-613R-V-T/R - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
LTL-613R-V-T/R
Pushbutton Switches LTL-613R-V-T/R
Tactile Switches 6.2 x 6.2mm 200gf

Tactile Switches 6.2 x 6.2mm 200gf

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number LTL-613R-V-T/R LTL-613R-V-T/R
Product Name Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pad
Features RoHS
Min. Actuating Force 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571610-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
R program - RDL - Illuminated pushbutton - RDLMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
6 suppliers