6.2mm 5mm Round Button 50mA 6.2mm SPST 12V SMD-4P,6.2x6.2mm Tactile Switches ROHS
Tactile Switches Surface Mounting Type 6*6
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTSM-62R-V-T/R | DTSM-62R-V-T/R |
| Product Name | Pushbutton Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | J Form Lead | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) |