Manufacturer: Diptronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118412-DTSM-61K-V-T
Termination: Gull Wing
Contact Material: Stainless Steel
Operating Force: 980 mN
Categories: Custom Parts
Alternative Parts (Cross-Reference): DTSM-61K-V-TR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (DC): 12 V
Throw Configuration: SPST
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1118412-DTSM-61K-V-T/R |
| Product Name | Custom Parts - Custom Parts (B - D) - DTSM-61K-V-T/R |