Diptronics Manufacturing, Inc. Custom Parts - Custom Parts (B - D) - DTSM-21N-V-T/R DTSM-21N-V-T/R

Description
Manufacturer: Diptronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158148-DTSM-21N-V-T /R Termination: Gull Wing Contact Material: Stainless Steel Length: 12 mm Height: 4.3 mm Operating Force: 1.57 N Width: 12 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Diptronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158148-DTSM-21N-V-T /R Termination: Gull Wing Contact Material: Stainless Steel Length: 12 mm Height: 4.3 mm Operating Force: 1.57 N Width: 12 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - DTSM-21N-V-T/R - 1158148-DTSM-21N-V-T/R - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - DTSM-21N-V-T/R
1158148-DTSM-21N-V-T/R
Custom Parts - Custom Parts (B - D) - DTSM-21N-V-T/R 1158148-DTSM-21N-V-T/R
Manufacturer: Diptronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158148-DTSM-21N-V-T /R Termination: Gull Wing Contact Material: Stainless Steel Length: 12 mm Height: 4.3 mm Operating Force: 1.57 N Width: 12 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST Max Operating Temperature: 70 °C

Manufacturer: Diptronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158148-DTSM-21N-V-T/R
Termination: Gull Wing
Contact Material: Stainless Steel
Length: 12 mm
Height: 4.3 mm
Operating Force: 1.57 N
Width: 12 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (DC): 12 V
Throw Configuration: SPST
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1158148-DTSM-21N-V-T/R
Product Name Custom Parts - Custom Parts (B - D) - DTSM-21N-V-T/R
Unlock Full Specs
to access all available technical data