Manufacturer: Diptronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133765-DTSA62SV
Length: 6 mm
Height: 3.85 mm
Width: 6 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 80 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1133765-DTSA62SV |
| Product Name | Custom Parts - Custom Parts (B - D) - DTSA62SV |