Tactile Switches Right Angle 6*6
6.2mm 8.35mm Round Button 50mA Lying 6.2mm SPST 12V Plugin Tactile Switches ROHS
Tactile Switches Right Angle 6*6
| VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTSA-65S-V | DTSA-65S-V | DTSA-65S-V |
| Product Name | Tactile Switches | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pin | ||
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.7 lbs (0.3199 kg) | ||
| Max. Actuating Force | 0.7 lbs (0.3199 kg) |