Tactile Switches Through Hole 6*6
6.2mm 9.5mm Round Button 50mA 6.2mm SPST 12V Plugin-4P,6.2x6.2mm Tactile Switches ROHS
6.2mm 9.5mm Round Button 50mA 6.2mm SPST 12V Plugin-4P,6.2x6.2mm Tactile Switches ROHS
| VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTS-65N-V | DTS-65N-V | DTS-65N-V |
| Product Name | Tactile Switches | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pin | ||
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.1600 kg) |