DIODE ZENER 18V 500MW DO35
DIODE ZENER 18V 500MW DO35
ZENER DO35 18V 0.5W 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-ZPD18CT-ND | ZPD18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-35; DO-35 |