Zener Diode 6.2V 1W ±5% Surface Mount MELF DO-213AB
DIODE ZENER 6.2V 1W DO213AB
DIODE ZENER 6.2V 1W DO213AB
ZENERDIODE,MELF,6.2V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-ZMY6.2GTR-ND | ZMY6.2G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) |
| Life Cycle Stage | Active | |
| Package | MELF; MELF DO-213AB |