Zener Diode 47V 1.3W ±5% Surface Mount MELF DO-213AB
DIODE ZENER 47V 1.3W DO213AB
DIODE ZENER 47V 1.3W DO213AB
ZENER MELF 47V 1.3W 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-ZMY47TR-ND | ZMY47 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |
| Life Cycle Stage | Active | |
| Package | MELF; MELF DO-213AB |