Diotec Semiconductor 200V 1.3W Zener Diode ZMY200

Description
ZENERDIODE,MELF,200V ,1.3W,5% Product overview: ZMY200 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 200V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENERDIODE,MELF,200V ,1.3W,5% Product overview: ZMY200 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 200V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1.3W Zener Diode - 287-ZMY200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.3W Zener Diode
287-ZMY200
200V 1.3W Zener Diode 287-ZMY200
ZENERDIODE,MELF,200V ,1.3W,5% Product overview: ZMY200 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 200V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY200 can be used for catalog matching and distributor lookup.

ZENERDIODE,MELF,200V,1.3W,5% Product overview: ZMY200 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 200V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMY200 - 1283167-ZMY200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY200
1283167-ZMY200
Diodes - Zener - Single - ZMY200 1283167-ZMY200
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1283167-ZMY200 Manufacturer Homepage: www.diotec.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283167-ZMY200
Manufacturer Homepage: www.diotec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Single Zener Diodes - 4878-ZMY200DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMY200DKR-ND
Single Zener Diodes 4878-ZMY200DKR-ND
DIODE ZENER 200V 1.3W DO213AB

DIODE ZENER 200V 1.3W DO213AB

Buy Now Datasheet
Single Zener Diodes - 4878-ZMY200TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMY200TR-ND
Single Zener Diodes 4878-ZMY200TR-ND
DIODE ZENER 200V 1.3W DO213AB

DIODE ZENER 200V 1.3W DO213AB

Buy Now Datasheet
Single Zener Diodes - 4878-ZMY200CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMY200CT-ND
Single Zener Diodes 4878-ZMY200CT-ND
DIODE ZENER 200V 1.3W DO213AB

DIODE ZENER 200V 1.3W DO213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY200
Discrete Semiconductor Products - Diodes - Zener ZMY200
ZENERDIODE,MELF,200V ,1.3W,5%

ZENERDIODE,MELF,200V,1.3W,5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-ZMY200 1283167-ZMY200 4878-ZMY200DKR-ND ZMY200
Product Name 200V 1.3W Zener Diode Diodes - Zener - Single - ZMY200 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Strip MELF; MELF DO-213AB
RoHS Compliant RoHS
VZ 200 volts 200 volts
ZZT 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data