DIODE ZENER 18V 1.3W DO213AB
ZENER MELF 18V 1.3W 2%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-ZMY18BTR-ND | ZMY18B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 175 C (-58 to 347 F) |
| Life Cycle Stage | Active | |
| Package | MELF; MELF DO-213AB |