Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283150-ZMM5B6
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE ZENER 5.6V 500MW SOD80C
DIODE ZENER 5.6V 500MW SOD80C
DIODE ZENER 5.6V 500MW SOD80C
ZENER SOD80 5.6V 0.5W 2% Product overview: ZMM5B6 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5B6 can be used for catalog matching and distributor lookup.
ZENER SOD80 5.6V 0.5W 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1283150-ZMM5B6 | 4878-ZMM5B6CT-ND | 287-ZMM5B6 | ZMM5B6 |
| Product Name | Diodes - Zener - Single - ZMM5B6 | Single Zener Diodes | 5.6V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | |
| Package | Tape & Reel (TR) | SOD-80C; SOD-80 | ||
| RoHS Compliant | RoHS | |||
| VZ | 5.6 volts | 5 volts |