DIODE ZENER 5.1V 500MW SOD80C
DIODE ZENER 5.1V 500MW SOD80C
DIODE ZENER 5.1V 500MW SOD80C
ZENERDIODE,SOD-80,5.
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283149-ZMM5B1
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
ZENERDIODE,SOD-80,5.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-ZMM5B1TR-ND | 287-ZMM5B1 | 1283149-ZMM5B1 | ZMM5B1 |
| Product Name | Single Zener Diodes | 5.1V 0.5W Zener Diode | Diodes - Zener - Single - ZMM5B1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | |
| Package | Strip | SOD-80C; SOD-80 | ||
| RoHS Compliant | RoHS | |||
| VZ | 5.1 volts | 5.1 volts |